TE Connectivity Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS ) SQMW72R2J

Description
Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS ) - SQMW72R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS )
SQMW72R2J
Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS ) SQMW72R2J
Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A102480-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102480-ND
Through Hole Resistors A102480-ND
2.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

2.2 Ohms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1998015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998015
Through Hole Resistors 1998015
TE Connectivity SQMW72R2J Resistor

TE Connectivity SQMW72R2J Resistor

Supplier's Site
Through Hole Resistors - 1998015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1998015P
Through Hole Resistors 1998015P
TE Connectivity SQMW72R2J Resistor

TE Connectivity SQMW72R2J Resistor

Supplier's Site
Through Hole Resistors - 1615116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615116
Through Hole Resistors 1615116
TE Connectivity SQMW72R2J Resistor

TE Connectivity SQMW72R2J Resistor

Supplier's Site
Through Hole Resistor, Sq Series, 2.2 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 96H6680 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 2.2 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
96H6680
Through Hole Resistor, Sq Series, 2.2 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 96H6680
Through Hole Resistor, SQ Series, 2.2 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 2.2 ohm, 7 W, 5%, 500 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SQMW72R2J A102480-ND 1998015 1998015P 96H6680
Product Name Fixed Resistors; SQM7 2R2 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Sq Series, 2.2 Ohm, 7 W, 5%, 500 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound
Mounting / Packaging Radial ThroughHole ThroughHole ThroughHole; Radial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details