SQMW72R2G -- SQM7 2R2 2% (WIRE) CGS - TE CONNECTIVITY
TE Connectivity
Sqm7 2R2 2% (Wire) Cgs - Te Connectivity
SQMW72R2G
Description
SQM7 2R2 2% (WIRE)
Description
SQM7 2R2 2% (WIRE)
Suppliers
Sqm7 2R2 2% (Wire) Cgs - Te Connectivity
35AC4012
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC4012 |
|
Product Name
|
Sqm7 2R2 2% (Wire) Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Smiths Interconnect, a Molex company
Connector Type
Rectangular Connectors, Heavy Duty
View Details