TE Connectivity Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS ) SQMW72R2G

Description
Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS ) - SQMW72R2G - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS )
SQMW72R2G
Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS ) SQMW72R2G
Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS )

Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS )

Supplier's Site
Through-Hole 7W 2.2ohm Resistor - 53-SQMW72R2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 2.2ohm Resistor
53-SQMW72R2G
Through-Hole 7W 2.2ohm Resistor 53-SQMW72R2G
RESISTOR, WIRE WOUND, 7W, 2%, 300ppm, 2.2ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW72R2G from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW72R2G can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 2%, 300ppm, 2.2ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW72R2G from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.2ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.2ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW72R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137387-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137387-ND
Through Hole Resistors A137387-ND
2.2 Ohms ±2% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

2.2 Ohms ±2% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SQMW72R2G 53-SQMW72R2G A137387-ND
Product Name Fixed Resistors; SQM7 2R2 2% ( WIRE ) ( CGS ) Through-Hole 7W 2.2ohm Resistor Through Hole Resistors
Tolerance 2 +/- % 2 +/- % 2 +/- %
Resistance Range 2.2 ohms 2.2 ohms
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details