RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 0.39ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW5R39J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.39ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.39ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R39J can be used for catalog matching and distributor lookup.
390 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
TE ConnectivityWirewoun
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQMW5R39J | A137380-ND | SQMW5R39J |
| Product Name | Through-Hole 5W 0.39ohm Resistor | Through Hole Resistors | TE ConnectivityWirewound Resistors - |
| Resistance Range | 0.3900 ohms | 0.3900 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |