TE Connectivity 5W 0.22ohm 350V Resistor SQMW5R22J

Description
5W 0.22ohm Wirewound Resistor, 5% Tolerance, Radial, 350V Product overview: SQMW5R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R22J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5W 0.22ohm Wirewound Resistor, 5% Tolerance, Radial, 350V Product overview: SQMW5R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R22J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W 0.22ohm 350V Resistor - 53-SQMW5R22J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W 0.22ohm 350V Resistor
53-SQMW5R22J
5W 0.22ohm 350V Resistor 53-SQMW5R22J
5W 0.22ohm Wirewound Resistor, 5% Tolerance, Radial, 350V Product overview: SQMW5R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R22J can be used for catalog matching and distributor lookup.

5W 0.22ohm Wirewound Resistor, 5% Tolerance, Radial, 350V Product overview: SQMW5R22J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 0.22ohm, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 0.22ohm, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R22J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A103692-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103692-ND
Through Hole Resistors A103692-ND
220 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

220 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325880-SQMW5R22J - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325880-SQMW5R22J
Resistors - Through Hole Resistors 1325880-SQMW5R22J
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 1325880-SQMW5R22J Category: Resistors>Through Hole Resistors Packaging: Bulk Features: Flame Proof, Moisture Resistant, Safety Size / Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm) Height - Seated (Max): 1.024" (26.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 220 mOhms Supplier Device Package: Radial Lead Temperature Range - Operating: -55°C ~ 250°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 2-1623788-5,A103692, 2-1623788-5-ND,21623 7885 Base Product Number: SQMW5 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1325880-SQMW5R22J
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Features: Flame Proof, Moisture Resistant, Safety
Size / Dimension: 0.512" L x 0.354" W (13.00mm x 9.00mm)
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 220 mOhms
Supplier Device Package: Radial Lead
Temperature Range - Operating: -55°C ~ 250°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: 2-1623788-5,A103692,2-1623788-5-ND,216237885
Base Product Number: SQMW5
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Resistors; SQM5 R22 5% ( WIRE ) ( CGS ) - SQMW5R22J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 R22 5% ( WIRE ) ( CGS )
SQMW5R22J
Fixed Resistors; SQM5 R22 5% ( WIRE ) ( CGS ) SQMW5R22J
Fixed Resistors; SQM5 R22 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 R22 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - 1997602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997602
Through Hole Resistors 1997602
TE Connectivity SQMW5R22J Resistor

TE Connectivity SQMW5R22J Resistor

Supplier's Site
Through Hole Resistors - 1997602P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997602P
Through Hole Resistors 1997602P
TE Connectivity SQMW5R22J Resistor

TE Connectivity SQMW5R22J Resistor

Supplier's Site
Through Hole Resistors - 1613865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613865
Through Hole Resistors 1613865
TE Connectivity SQMW5R22J Resistor

TE Connectivity SQMW5R22J Resistor

Supplier's Site
Resistor;Wirewound;Res 0.22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core - 70063932 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core
70063932
Resistor;Wirewound;Res 0.22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core 70063932
This flexible range of Power Wirewound Resistors either have wire or power oxide film elements. The SQ Series resistors are wound or deposited on a fine non-alkali ceramic core then embodied in a ceramic case and sealed with an inorganic silica filler. This design provides a resistor with high insulation resistance, low surface temperature, excellent T.C.R., and entirely fire proof construction. These resistors are ideally suited to a range of areas where low cost, and efficient thermal performance are important criteria. Metal film cores adjusted by laser spiral are used where the resistor value is above that suited to wire. Similar performance is obtained although short time overload is slightly derated. Features: Choice of Styles Bracketed Types Available Operating Temperature: –55°C to +250°C Wide Value Range Stable TCR 300 ppm/°C Custom Designs Welcome Inorganic Flame Proof Construction

This flexible range of Power Wirewound Resistors either have wire or power oxide film elements. The SQ Series resistors are wound or deposited on a fine non-alkali ceramic core then embodied in a ceramic case and sealed with an inorganic silica filler. This design provides a resistor with high insulation resistance, low surface temperature, excellent T.C.R., and entirely fire proof construction. These resistors are ideally suited to a range of areas where low cost, and efficient thermal performance are important criteria. Metal film cores adjusted by laser spiral are used where the resistor value is above that suited to wire. Similar performance is obtained although short time overload is slightly derated.
Features:

  • Choice of Styles
  • Bracketed Types Available
  • Operating Temperature: –55°C to +250°C
  • Wide Value Range
  • Stable TCR 300 ppm/°C
  • Custom Designs Welcome
  • Inorganic Flame Proof Construction
Supplier's Site
Resistor, Wirewound, R22, 5%, Radial; Resistance Cgs Te Connectivity - 97H4290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, R22, 5%, Radial; Resistance Cgs Te Connectivity
97H4290
Resistor, Wirewound, R22, 5%, Radial; Resistance Cgs Te Connectivity 97H4290
RESISTOR, WIREWOUND, R22, 5%, RADIAL; Resistance:0.22ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, R22, 5%, RADIAL; Resistance:0.22ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-SQMW5R22J A103692-ND 1325880-SQMW5R22J SQMW5R22J 1997602 1997602P 70063932 97H4290
Product Name 5W 0.22ohm 350V Resistor Through Hole Resistors Resistors - Through Hole Resistors Fixed Resistors; SQM5 R22 5% ( WIRE ) ( CGS ) Through Hole Resistors Through Hole Resistors Resistor;Wirewound;Res 0.22 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core Resistor, Wirewound, R22, 5%, Radial; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wirewound Wire wound Wirewound Wirewound
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details