150 mOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
RESISTOR, WIRE WOUND, 5W, 5%, 300ppm, 0.15ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW5R15J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW5R15J can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 R15 5% ( WIRE ) ( CGS )
RES 0.15 OHM 5% 5W RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | A137376-ND | 53-SQMW5R15J | SQMW5R15J | SQMW5R15J |
| Product Name | Through Hole Resistors | Through-Hole 5W 0.15ohm Resistor | Fixed Resistors; SQM5 R15 5% ( WIRE ) ( CGS ) | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Radial | ThroughHole; Radial Leads | ||
| Resistance Range | 0.1500 ohms | 0.1500 ohms | 0.1500 ohms |