TE Connectivity SQMW547RJ Resistor
TE Connectivity SQMW547RJ Resistor
TE Connectivity SQMW547RJ Resistor
47 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQM5 47R 5% ( WIRE ) ( CGS )
METAL FILM RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
Through Hole Resistor, SQ Series, 47 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1997747 | 1997747P | A102465-ND | SQMW547RJ | 16R7508 | 14J8884 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM5 47R 5% ( WIRE ) ( CGS ) | Metal Film Resistor, 47 Ohm, 5W, 5%; Resistance Cgs Te Connectivity | Through Hole Resistor, Sq Series, 47 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | MetalFilm; Wirewound | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial | Radial Leaded | ThroughHole; Radial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | |||
| Power Rating | 5 watts | 5 watts | 5 watts |