TE Connectivity Through Hole Resistors SQMW53R3J

Description
TE Connectivity SQMW53R3J Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMW53R3J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997674
Through Hole Resistors 1997674
TE Connectivity SQMW53R3J Resistor

TE Connectivity SQMW53R3J Resistor

Supplier's Site
Through Hole Resistors - 1997674P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997674P
Through Hole Resistors 1997674P
TE Connectivity SQMW53R3J Resistor

TE Connectivity SQMW53R3J Resistor

Supplier's Site
Through Hole Resistors - 1639075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639075
Through Hole Resistors 1639075
TE Connectivity SQMW53R3J Resistor

TE Connectivity SQMW53R3J Resistor

Supplier's Site
Through Hole Resistors - A102189-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102189-ND
Through Hole Resistors A102189-ND
3.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

3.3 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SQMW53R3J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQMW53R3J
Wirewound Resistors - SQMW53R3J
Wirewound Resistors - Through Hole 3.3 Ohms 5W 300PPM

Wirewound Resistors - Through Hole 3.3 Ohms 5W 300PPM

Supplier's Site
Resistor, Wirewound, 3R3, 5%, Radial; Resistance Cgs Te Connectivity - 16R7505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3R3, 5%, Radial; Resistance Cgs Te Connectivity
16R7505
Resistor, Wirewound, 3R3, 5%, Radial; Resistance Cgs Te Connectivity 16R7505
RESISTOR, WIREWOUND, 3R3, 5%, RADIAL; Resistance:3.3ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3R3, 5%, RADIAL; Resistance:3.3ohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1997674 1997674P A102189-ND SQMW53R3J 16R7505
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistors - Resistor, Wirewound, 3R3, 5%, Radial; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial ThroughHole Radial Leads; Radial Leaded
Standards and Certifications RoHS RoHS RoHS
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Power Rating 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers