TE Connectivity Through Hole Resistors SQMW539RJ

Description
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137372-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137372-ND
Through Hole Resistors A137372-ND
39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

39 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM5 39R 5% (WIRE) ( CGS ) - SQMW539RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 39R 5% (WIRE) ( CGS )
SQMW539RJ
Fixed Resistors; SQM5 39R 5% (WIRE) ( CGS ) SQMW539RJ
Fixed Resistors; SQM5 39R 5% (WIRE) ( CGS )

Fixed Resistors; SQM5 39R 5% (WIRE) ( CGS )

Supplier's Site
39 Ohm 5W Resistor - 53-SQMW539RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 Ohm 5W Resistor
53-SQMW539RJ
39 Ohm 5W Resistor 53-SQMW539RJ
Res Wirewound 39 Ohm 5% 5W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW539RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW539RJ can be used for catalog matching and distributor lookup.

Res Wirewound 39 Ohm 5% 5W ±300ppm/°C Ceramic RDL Box/Loose Product overview: SQMW539RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW539RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A137372-ND SQMW539RJ 53-SQMW539RJ
Product Name Through Hole Resistors Fixed Resistors; SQM5 39R 5% (WIRE) ( CGS ) 39 Ohm 5W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details