TE Connectivity SQMW533RJ Resistor
TE Connectivity SQMW533RJ Resistor
TE Connectivity SQMW533RJ Resistor
33 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Fixed Resistors; SQM5 33R 5% ( WIRE ) ( CGS )
Through Hole Resistor, SQ Series, 33 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes
RES 33 OHM 5% 5W RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 1997731 | 1997731P | A102464-ND | SQMW533RJ | 14J8881 | SQMW533RJ |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM5 33R 5% ( WIRE ) ( CGS ) | Through Hole Resistor, Sq Series, 33 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | Radial | ThroughHole; Radial Leads | ThroughHole; Radial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | |||
| Power Rating | 5 watts | 5 watts | 5 watts |