TE Connectivity Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS ) SQMW5120RJ

Description
Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS ) - SQMW5120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS )
SQMW5120RJ
Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS ) SQMW5120RJ
Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS )

Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS )

Supplier's Site
Through Hole Resistors - A137366-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137366-ND
Through Hole Resistors A137366-ND
120 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

120 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SQMW5120RJ A137366-ND
Product Name Fixed Resistors; SQM5 120R 5% ( WIRE ) ( CGS ) Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details