RESISTOR, WIRE WOUND, 2W, 5%, 300ppm, 10ohm, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMW210RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 10ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMW210RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM2 10R 5% ( WIRE ) ( CGS )
Manufacturer: TE Connectivity
Win Source Part Number: 897275-SQMW210RJ
Series: SQ, CGS
Operating Temperature Range: -55°C ~ 250°C
Features: 10 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Package: Radial
Package: Bulk
Family Name: SQMW2
Categories: Resistors
Case / Package: Radial Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: SQMW210RJ-ND, 1623786-1, 1623786-1-ND, A131256
10 Ohms ±5% 2W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Through Hole Wirewound Resistor, 10 ohm, 2 W, - 5%, 150 V, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQMW210RJ | SQMW210RJ | 897275-SQMW210RJ | A131256-ND | 28T0248 |
| Product Name | Through-Hole 2W 10ohm Resistor | Fixed Resistors; SQM2 10R 5% ( WIRE ) ( CGS ) | Through Hole Resistors - SQMW210RJ | Through Hole Resistors | Through Hole Wirewound Resistor, 10 Ohm, 2 W, 5%, 150 V, Radial Leaded Rohs Compliant Corcom Te Connectivity |
| Resistance Range | 10 ohms | 10 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 150 volts | ||||
| Operating AC Voltage | 150 volts | ||||
| Standards and Certifications | RoHS | RoHS |