TE Connectivity Through Hole Resistors SQMW10470RJ

Description
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137362-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137362-ND
Through Hole Resistors A137362-ND
470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

470 Ohms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SQM10 470R 5% (WIRE) ( CGS ) - SQMW10470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM10 470R 5% (WIRE) ( CGS )
SQMW10470RJ
Fixed Resistors; SQM10 470R 5% (WIRE) ( CGS ) SQMW10470RJ
Fixed Resistors; SQM10 470R 5% (WIRE) ( CGS )

Fixed Resistors; SQM10 470R 5% (WIRE) ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A137362-ND SQMW10470RJ
Product Name Through Hole Resistors Fixed Resistors; SQM10 470R 5% (WIRE) ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details