TE Connectivity Through Hole Resistors SQMR739KJ

Description
39 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
39 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A137358-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137358-ND
Through Hole Resistors A137358-ND
39 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

39 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM7 39K 5% ( METAL FILM ) ( CGS ) - SQMR739KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 39K 5% ( METAL FILM ) ( CGS )
SQMR739KJ
Fixed Resistors; SQM7 39K 5% ( METAL FILM ) ( CGS ) SQMR739KJ
Fixed Resistors; SQM7 39K 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM7 39K 5% ( METAL FILM ) ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A137358-ND SQMR739KJ
Product Name Through Hole Resistors Fixed Resistors; SQM7 39K 5% ( METAL FILM ) ( CGS )
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details