7W 2.2kR Radial Power Resistor, 5% Tol Product overview: SQMR72K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR72K2J can be used for catalog matching and distributor lookup.
TE Connectivity SQMR72K2J Resistor
TE Connectivity SQMR72K2J Resistor
TE Connectivity SQMR72K2J Resistor
Fixed Resistors; SQM7 2K2 5% ( METAL FILM ) ( CGS )
2.2 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 2.2KOHM, 7W, 5%; Resistance:2.2kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR72K2J | 7536742P | 7536742 | SQMR72K2J | A103697-ND | 16R7448 |
| Product Name | 7W Resistor | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; SQM7 2K2 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Metal Film Resistor, 2.2Kohm, 7W, 5%; Resistance Cgs Te Connectivity |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | 500 volts | ||||
| Operating AC Voltage | 500 volts | 500 volts | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |