TE Connectivity Through Hole Resistors SQMR71K5J

Description
1.5 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131252-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131252-ND
Through Hole Resistors A131252-ND
1.5 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

1.5 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 1111-SQMR71K5J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-SQMR71K5J-ND
Through Hole Resistors 1111-SQMR71K5J-ND
SQM7 1K5 5% (METAL FILM)

SQM7 1K5 5% (METAL FILM)

Buy Now Datasheet
Fixed Resistors; SQM7 1K5 5% ( METAL FILM ) ( CGS ) - SQMR71K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM7 1K5 5% ( METAL FILM ) ( CGS )
SQMR71K5J
Fixed Resistors; SQM7 1K5 5% ( METAL FILM ) ( CGS ) SQMR71K5J
Fixed Resistors; SQM7 1K5 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM7 1K5 5% ( METAL FILM ) ( CGS )

Supplier's Site
Through-Hole 7W 1500ohm Resistor - 53-SQMR71K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 1500ohm Resistor
53-SQMR71K5J
Through-Hole 7W 1500ohm Resistor 53-SQMR71K5J
Fixed Resistor, Metal Oxide Film, 7W, 1500ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR71K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 1500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 1500ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR71K5J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 7W, 1500ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR71K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 1500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 1500ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR71K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K5, 7W, Radial, Metal Film Rohs Compliant Cgs Te Connectivity - 74AJ8283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 7W, Radial, Metal Film Rohs Compliant Cgs Te Connectivity
74AJ8283
Res, 1K5, 7W, Radial, Metal Film Rohs Compliant Cgs Te Connectivity 74AJ8283
RES, 1K5, 7W, RADIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K5, 7W, RADIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131252-ND 1111-SQMR71K5J-ND SQMR71K5J 53-SQMR71K5J 74AJ8283
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM7 1K5 5% ( METAL FILM ) ( CGS ) Through-Hole 7W 1500ohm Resistor Res, 1K5, 7W, Radial, Metal Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide MetalFilm MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers