Fixed Resistors; SQM7 18K 5% ( METAL FILM ) ( CGS )
18 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SQMR718KJ | A137356-ND |
| Product Name | Fixed Resistors; SQM7 18K 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalOxide |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Mounting / Packaging | Radial Leads; Radial |