Fixed Resistor, Metal Oxide Film, 7W, 100000ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR7100KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR7100KJ can be used for catalog matching and distributor lookup.
100 kOhms ±5% 7W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
Fixed Resistors; SQM7 100K 5% ( METAL FILM ) ( CGS )
RES, 100K, 7W, RADIAL, WIREWOUND; Resistance:100kohm; Product Range:SQ Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR7100KJ | A137355-ND | SQMR7100KJ | 01AH0642 |
| Product Name | Through-Hole 7W 100000ohm Resistor | Through Hole Resistors | Fixed Resistors; SQM7 100K 5% ( METAL FILM ) ( CGS ) | Res, 100K, 7W, Radial, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 100000 ohms | 100000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |