TE Connectivity Through Hole Resistors SQMR5680RJ

Description
TE Connectivity SQMR5680RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMR5680RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7536701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7536701
Through Hole Resistors 7536701
TE Connectivity SQMR5680RJ Resistor

TE Connectivity SQMR5680RJ Resistor

Supplier's Site
Through Hole Resistors - 7536701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7536701P
Through Hole Resistors 7536701P
TE Connectivity SQMR5680RJ Resistor

TE Connectivity SQMR5680RJ Resistor

Supplier's Site
Through Hole Resistors - 1619929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619929
Through Hole Resistors 1619929
TE Connectivity SQMR5680RJ Resistor

TE Connectivity SQMR5680RJ Resistor

Supplier's Site
Fixed Resistors; SQM5 680R 5% ( METAL FILM ) ( CGS ) - SQMR5680RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 680R 5% ( METAL FILM ) ( CGS )
SQMR5680RJ
Fixed Resistors; SQM5 680R 5% ( METAL FILM ) ( CGS ) SQMR5680RJ
Fixed Resistors; SQM5 680R 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 680R 5% ( METAL FILM ) ( CGS )

Supplier's Site
Through Hole Resistors - A102467-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A102467-ND
Through Hole Resistors A102467-ND
680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
5W Resistor - 53-SQMR5680RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Resistor
53-SQMR5680RJ
5W Resistor 53-SQMR5680RJ
680R 5W Metal Oxide Film Resistor, 5% Tol, Radial Product overview: SQMR5680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5680RJ can be used for catalog matching and distributor lookup.

680R 5W Metal Oxide Film Resistor, 5% Tol, Radial Product overview: SQMR5680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5680RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistor, Sq Series, 680 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity - 14J8888 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Sq Series, 680 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
14J8888
Through Hole Resistor, Sq Series, 680 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity 14J8888
Through Hole Resistor, SQ Series, 680 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Through Hole Resistor, SQ Series, 680 ohm, 5 W, 5%, 350 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7536701 7536701P SQMR5680RJ A102467-ND 53-SQMR5680RJ 14J8888
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM5 680R 5% ( METAL FILM ) ( CGS ) Through Hole Resistors 5W Resistor Through Hole Resistor, Sq Series, 680 Ohm, 5 W, 5%, 350 V, Radial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Metal oxide MetalOxide; Metal Oxide MetalFilm MetalOxide
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial ThroughHole; Radial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers