TE Connectivity Through-Hole 5W 5600ohm Resistor SQMR55K6J

Description
Fixed Resistor, Metal Oxide Film, 5W, 5600ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR55K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR55K6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Oxide Film, 5W, 5600ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR55K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR55K6J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 5600ohm Resistor - 53-SQMR55K6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 5600ohm Resistor
53-SQMR55K6J
Through-Hole 5W 5600ohm Resistor 53-SQMR55K6J
Fixed Resistor, Metal Oxide Film, 5W, 5600ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR55K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR55K6J can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 5W, 5600ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 5135, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR55K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 5600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 5600ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR55K6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137351-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137351-ND
Through Hole Resistors A137351-ND
5.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM5 5K6 5% ( METAL FILM ) ( CGS ) - SQMR55K6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 5K6 5% ( METAL FILM ) ( CGS )
SQMR55K6J
Fixed Resistors; SQM5 5K6 5% ( METAL FILM ) ( CGS ) SQMR55K6J
Fixed Resistors; SQM5 5K6 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 5K6 5% ( METAL FILM ) ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SQMR55K6J A137351-ND SQMR55K6J
Product Name Through-Hole 5W 5600ohm Resistor Through Hole Resistors Fixed Resistors; SQM5 5K6 5% ( METAL FILM ) ( CGS )
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details