TE Connectivity Through Hole Resistors SQMR547KJ

Description
TE Connectivity SQMR547KJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMR547KJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997949
Through Hole Resistors 1997949
TE Connectivity SQMR547KJ Resistor

TE Connectivity SQMR547KJ Resistor

Supplier's Site
Through Hole Resistors - 1997949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997949P
Through Hole Resistors 1997949P
TE Connectivity SQMR547KJ Resistor

TE Connectivity SQMR547KJ Resistor

Supplier's Site
Through Hole Resistors - 1615510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615510
Through Hole Resistors 1615510
TE Connectivity SQMR547KJ Resistor

TE Connectivity SQMR547KJ Resistor

Supplier's Site
Through Hole Resistors - A103691-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103691-ND
Through Hole Resistors A103691-ND
47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

47 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - SQMR547KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
SQMR547KJ
Metal Film Resistors - SQMR547KJ
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Metal Film Resistor, 47Kohm, 5W, 5%; Resistance Cgs Te Connectivity - 14J8883 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 5W, 5%; Resistance Cgs Te Connectivity
14J8883
Metal Film Resistor, 47Kohm, 5W, 5%; Resistance Cgs Te Connectivity 14J8883
METAL FILM RESISTOR, 47KOHM, 5W, 5%; Resistance:47kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Width:9mmRoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 5W, 5%; Resistance:47kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Width:9mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1997949 1997949P A103691-ND SQMR547KJ 14J8883
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 47Kohm, 5W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Metal oxide MetalOxide MetalFilm MetalFilm; Wirewound
Mounting / Packaging ThroughHole ThroughHole Radial Leads; Radial ThroughHole Radial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 47000 ohms 47000 ohms
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details