TE Connectivity Through Hole Resistors SQMR5220RJ

Description
TE Connectivity SQMR5220RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SQMR5220RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1997804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997804
Through Hole Resistors 1997804
TE Connectivity SQMR5220RJ Resistor

TE Connectivity SQMR5220RJ Resistor

Supplier's Site
Through Hole Resistors - 1997804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997804P
Through Hole Resistors 1997804P
TE Connectivity SQMR5220RJ Resistor

TE Connectivity SQMR5220RJ Resistor

Supplier's Site
Through Hole Resistors - 1614257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614257
Through Hole Resistors 1614257
TE Connectivity SQMR5220RJ Resistor

TE Connectivity SQMR5220RJ Resistor

Supplier's Site
Through Hole Resistors - A103689-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A103689-ND
Through Hole Resistors A103689-ND
220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

220 Ohms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM5 220R 5% ( METAL FILM ) ( CGS ) - SQMR5220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM5 220R 5% ( METAL FILM ) ( CGS )
SQMR5220RJ
Fixed Resistors; SQM5 220R 5% ( METAL FILM ) ( CGS ) SQMR5220RJ
Fixed Resistors; SQM5 220R 5% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM5 220R 5% ( METAL FILM ) ( CGS )

Supplier's Site
5W Resistor - 53-SQMR5220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Resistor
53-SQMR5220RJ
5W Resistor 53-SQMR5220RJ
5W 220R 5% Radial Power Resistor Product overview: SQMR5220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5220RJ can be used for catalog matching and distributor lookup.

5W 220R 5% Radial Power Resistor Product overview: SQMR5220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR5220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core - 70063918 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core
70063918
Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core 70063918
This flexible range of Power Wirewound Resistors either have wire or power oxide film elements. The SQ Series resistors are wound or deposited on a fine non-alkali ceramic core then embodied in a ceramic case and sealed with an inorganic silica filler. This design provides a resistor with high insulation resistance, low surface temperature, excellent T.C.R., and entirely fire proof construction. These resistors are ideally suited to a range of areas where low cost, and efficient thermal performance are important criteria. Metal film cores adjusted by laser spiral are used where the resistor value is above that suited to wire. Similar performance is obtained although short time overload is slightly derated. Features: Choice of Styles Bracketed Types Available Operating Temperature: –55°C to +250°C Wide Value Range Stable TCR 300 ppm/°C Custom Designs Welcome Inorganic Flame Proof Construction

This flexible range of Power Wirewound Resistors either have wire or power oxide film elements. The SQ Series resistors are wound or deposited on a fine non-alkali ceramic core then embodied in a ceramic case and sealed with an inorganic silica filler. This design provides a resistor with high insulation resistance, low surface temperature, excellent T.C.R., and entirely fire proof construction. These resistors are ideally suited to a range of areas where low cost, and efficient thermal performance are important criteria. Metal film cores adjusted by laser spiral are used where the resistor value is above that suited to wire. Similar performance is obtained although short time overload is slightly derated.
Features:

  • Choice of Styles
  • Bracketed Types Available
  • Operating Temperature: –55°C to +250°C
  • Wide Value Range
  • Stable TCR 300 ppm/°C
  • Custom Designs Welcome
  • Inorganic Flame Proof Construction
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1997804 1997804P A103689-ND SQMR5220RJ 53-SQMR5220RJ 70063918
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; SQM5 220R 5% ( METAL FILM ) ( CGS ) 5W Resistor Resistor;Metal Film;Res 220 Ohms;Pwr-Rtg 5 W;Tol 5%;Radial;Ceramic Core
Technology / Construction Metal oxide MetalOxide MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Radial Radial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details