15 kOhms ±5% 5W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
5W 15kR Radial Power Resistor, 5% Tol, 350V Product overview: SQMR515KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR515KJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM5 15K 5% ( METAL FILM ) ( CGS )
TE Connectivity SQMR515KJ Resistor
TE Connectivity SQMR515KJ Resistor
TE Connectivity SQMR515KJ Resistor
RESISTOR, METAL FILM, 15K, 5%, RADIAL; Resistance:15kohm; Product Range:SQ Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A102456-ND | 53-SQMR515KJ | SQMR515KJ | 1997911 | 1997911P | 14J8872 |
| Product Name | Through Hole Resistors | 5W 350V Resistor | Fixed Resistors; SQM5 15K 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors | Through Hole Resistors | Resistor, Metal Film, 15K, 5%, Radial; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | MetalOxide | MetalFilm | Metal oxide | MetalFilm | ||
| Mounting / Packaging | Radial Leads; Radial | ThroughHole | ThroughHole | Radial Leads; Radial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |