TE Connectivity Through-Hole 3W 270ohm Resistor SQMR3270RJ

Description
Fixed Resistor, Metal Oxide Film, 3W, 270ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 4732, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3270RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3270RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Oxide Film, 3W, 270ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 4732, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3270RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3270RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W 270ohm Resistor - 53-SQMR3270RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 270ohm Resistor
53-SQMR3270RJ
Through-Hole 3W 270ohm Resistor 53-SQMR3270RJ
Fixed Resistor, Metal Oxide Film, 3W, 270ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 4732, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3270RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3270RJ can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 270ohm, 5% +/-Tol, 300ppm/Cel, Through Hole Mount, 4732, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3270RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3270RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137342-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137342-ND
Through Hole Resistors A137342-ND
270 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

270 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM3 270R 5% METAL FILM ( CGS ) - SQMR3270RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM3 270R 5% METAL FILM ( CGS )
SQMR3270RJ
Fixed Resistors; SQM3 270R 5% METAL FILM ( CGS ) SQMR3270RJ
Fixed Resistors; SQM3 270R 5% METAL FILM ( CGS )

Fixed Resistors; SQM3 270R 5% METAL FILM ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SQMR3270RJ A137342-ND SQMR3270RJ
Product Name Through-Hole 3W 270ohm Resistor Through Hole Resistors Fixed Resistors; SQM3 270R 5% METAL FILM ( CGS )
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details