TE Connectivity Through-Hole 3W 100000ohm Resistor SQMR3100KG

Description
Fixed Resistor, Metal Oxide Film, 3W, 100000ohm, 2% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3100KG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3100KG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Oxide Film, 3W, 100000ohm, 2% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3100KG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3100KG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 3W 100000ohm Resistor - 53-SQMR3100KG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3W 100000ohm Resistor
53-SQMR3100KG
Through-Hole 3W 100000ohm Resistor 53-SQMR3100KG
Fixed Resistor, Metal Oxide Film, 3W, 100000ohm, 2% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3100KG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3100KG can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Oxide Film, 3W, 100000ohm, 2% +/-Tol, 300ppm/Cel, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: SQMR3100KG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3W, 100000ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 3W, 100000ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR3100KG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A137341-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137341-ND
Through Hole Resistors A137341-ND
100 kOhms ±2% 3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 3W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fixed Resistors; SQM3 100K 2% ( METAL FILM ) ( CGS ) - SQMR3100KG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQM3 100K 2% ( METAL FILM ) ( CGS )
SQMR3100KG
Fixed Resistors; SQM3 100K 2% ( METAL FILM ) ( CGS ) SQMR3100KG
Fixed Resistors; SQM3 100K 2% ( METAL FILM ) ( CGS )

Fixed Resistors; SQM3 100K 2% ( METAL FILM ) ( CGS )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-SQMR3100KG A137341-ND SQMR3100KG
Product Name Through-Hole 3W 100000ohm Resistor Through Hole Resistors Fixed Resistors; SQM3 100K 2% ( METAL FILM ) ( CGS )
Resistance Range 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers