10W 75kR Radial Power Resistor, 5% Tol, 750V Product overview: SQMR1075KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 750V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, 750V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQMR1075KJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SQM10 75K 5% ( METAL FILM ) ( CGS )
75 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQMR1075KJ | SQMR1075KJ | A137339-ND |
| Product Name | 10W 750V Resistor | Fixed Resistors; SQM10 75K 5% ( METAL FILM ) ( CGS ) | Through Hole Resistors |
| Resistance Range | 75000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm | MetalOxide | |
| Configuration | Single Resistor |