TE Connectivity Chassis Mount Resistors SQBW4033RJFASTON

Description
33 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 40W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137081-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137081-ND
Chassis Mount Resistors A137081-ND
33 Ohms ±5% 40W Wirewound Chassis Mount Resistor

33 Ohms ±5% 40W Wirewound Chassis Mount Resistor

Buy Now Datasheet
40W Resistor - 54-SQBW4033RJFASTON - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SQ Series Tab Termination Panel Mount Resistor, 33Ohms +/-5% 40W Product overview: SQBW4033RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW4033RJFASTON can be used for catalog matching and distributor lookup.

SQ Series Tab Termination Panel Mount Resistor, 33Ohms +/-5% 40W Product overview: SQBW4033RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW4033RJFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQBW4033RJFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW4033RJFASTON
Wirewound Resistors - SQBW4033RJFASTON
Wirewound Resistors - Through Hole SQB 40 33R 5% 6.35MM FASTON

Wirewound Resistors - Through Hole SQB 40 33R 5% 6.35MM FASTON

Supplier's Site
Chassis Mount Resistors - SQBW4033RJFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW4033RJFASTON
Chassis Mount Resistors SQBW4033RJFASTON
RES CHAS MNT 33 OHM 5% 40W

RES CHAS MNT 33 OHM 5% 40W

Supplier's Site Datasheet
Res, 33R, 40W, Wirewound; Resistance Cgs Te Connectivity - 43AC4053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 40W, Wirewound; Resistance Cgs Te Connectivity
43AC4053
Res, 33R, 40W, Wirewound; Resistance Cgs Te Connectivity 43AC4053
RES, 33R, 40W, WIREWOUND; Resistance:33ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 33R, 40W, WIREWOUND; Resistance:33ohm; Product Range:SQ Series; Power Rating:40W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137081-ND 54-SQBW4033RJFASTON SQBW4033RJFASTON SQBW4033RJFASTON 43AC4053
Product Name Chassis Mount Resistors 40W Resistor Wirewound Resistors - Chassis Mount Resistors Res, 33R, 40W, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole Radial Leads
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details