Wirewound Resistors - Through Hole SQB40 22R 5% (WIRE) 6.35MM FASTON
RESISTOR, WIRE WOUND Product overview: SQBW4022RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW4022RJFASTON can be used for catalog matching and distributor lookup.
22 Ohms ±5% 40W Wirewound Chassis Mount Resistor
RES CHAS MNT 22 OHM 5% 40W
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQBW4022RJFASTON | 54-SQBW4022RJFASTON | A131171-ND | SQBW4022RJFASTON |
| Product Name | Wirewound Resistors - | Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial, Rect. Case | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | |
| Standards and Certifications | RoHS |