150 Ohms ±5% 40W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: SQBW40150RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW40150RJFASTON
Wirewound Resistors - Through Hole SQB40 150R 5% (WIRE) 6.35MM FASTON
RES CHAS MNT 150 OHM 5% 40W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131169-ND | 54-SQBW40150RJFASTON | SQBW40150RJFASTON | SQBW40150RJFASTON |
| Product Name | Chassis Mount Resistors | Resistor | Wirewound Resistors - | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | Radial, Rect. Case | ThroughHole | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |