RESISTOR, WIRE WOUND Product overview: SQBW306R8JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW306R8JFASTON can be used for catalog matching and distributor lookup.
6.8 Ohms ±5% 30W Wirewound Chassis Mount Resistor
RES, 6R8, 30W, WIREWOUND; Resistance:6.8ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RESISTOR, 6.35MM QUICK CONNECTS, CHASSIS MOUNT, CEMENT WIREWOUND, 6.8 OHM, 5%, 30W, 19X75 MM. FREE 2 YEAR RADWELL WARRANTY
RES CHAS MNT 6.8 OHM 5% 30W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-SQBW306R8JFASTON | A131167-ND | 43AC4045 | 112766727 | SQBW306R8JFASTON |
| Product Name | Resistor | Chassis Mount Resistors | Res, 6R8, 30W, Wirewound; Resistance Cgs Te Connectivity | Resistor | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms | 6.8 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor |