TE Connectivity Chassis Mount Resistors SQBW3047RJFASTON

Description
47 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 30W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131165-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131165-ND
Chassis Mount Resistors A131165-ND
47 Ohms ±5% 30W Wirewound Chassis Mount Resistor

47 Ohms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTOR, WIRE WOUND Product overview: SQBW3047RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3047RJFASTON can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: SQBW3047RJFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW3047RJFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SQBW3047RJFASTON - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SQBW3047RJFASTON
Wirewound Resistors - SQBW3047RJFASTON
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Res, 47R, 30W, Wirewound; Resistance Cgs Te Connectivity - 43AC4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 30W, Wirewound; Resistance Cgs Te Connectivity
43AC4044
Res, 47R, 30W, Wirewound; Resistance Cgs Te Connectivity 43AC4044
RES, 47R, 30W, WIREWOUND; Resistance:47ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 47R, 30W, WIREWOUND; Resistance:47ohm; Product Range:SQ Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - SQBW3047RJFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW3047RJFASTON
Chassis Mount Resistors SQBW3047RJFASTON
RES CHAS MNT 47 OHM 5% 30W

RES CHAS MNT 47 OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131165-ND 54-SQBW3047RJFASTON SQBW3047RJFASTON 43AC4044 SQBW3047RJFASTON
Product Name Chassis Mount Resistors Resistor Wirewound Resistors - Res, 47R, 30W, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case ThroughHole Radial Leads
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers