TE Connectivity 30W Resistor SQBW301K0JFASTON

Description
TE Connectivity SQ Series Tab Termination Panel Mount Resistor, 1k 5% 30W Product overview: SQBW301K0JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW301K0JFASTON can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TE Connectivity SQ Series Tab Termination Panel Mount Resistor, 1k 5% 30W Product overview: SQBW301K0JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW301K0JFASTON can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30W Resistor - 54-SQBW301K0JFASTON - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TE Connectivity SQ Series Tab Termination Panel Mount Resistor, 1k 5% 30W Product overview: SQBW301K0JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW301K0JFASTON can be used for catalog matching and distributor lookup.

TE Connectivity SQ Series Tab Termination Panel Mount Resistor, 1k 5% 30W Product overview: SQBW301K0JFASTON from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW301K0JFASTON can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137075-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137075-ND
Chassis Mount Resistors A137075-ND
1 kOhms ±5% 30W Wirewound Chassis Mount Resistor

1 kOhms ±5% 30W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - SQBW301K0JFASTON - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW301K0JFASTON
Chassis Mount Resistors SQBW301K0JFASTON
RES CHAS MNT 1K OHM 5% 30W

RES CHAS MNT 1K OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 54-SQBW301K0JFASTON A137075-ND SQBW301K0JFASTON
Product Name 30W Resistor Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction WIRE WOUND Wirewound Wirewound
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details