Wirewound Resistors - Through Hole
TE Connectivity SQ Series Tab Termination Panel Mount Resistor, 33 5% 20W Product overview: SQBW2033RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW2033RJ can be used for catalog matching and distributor lookup.
33 Ohms ±5% 20W Wirewound Chassis Mount Resistor
RES 33 OHM 20W 5% RADIAL
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQBW2033RJ | 54-SQBW2033RJ | A137074-ND | SQBW2033RJ |
| Product Name | Wirewound Resistors - | 20W Resistor | Chassis Mount Resistors | Chassis Mount Resistors |
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial, Rect. Case | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Standards and Certifications | RoHS |