TE Connectivity Chassis Mount Resistors SQBW2010RJ

Description
10 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A102450-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A102450-ND
Chassis Mount Resistors A102450-ND
10 Ohms ±5% 20W Wirewound Chassis Mount Resistor

10 Ohms ±5% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7027992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7027992
Chassis Mount Resistors 7027992
SQB20 Wirewound Res. 20W 10R

SQB20 Wirewound Res. 20W 10R

Supplier's Site
Chassis Mount Resistors - 7027992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7027992P
Chassis Mount Resistors 7027992P
SQB20 Wirewound Res. 20W 10R

SQB20 Wirewound Res. 20W 10R

Supplier's Site
Chassis Mount Resistors - 1614267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1614267
Chassis Mount Resistors 1614267
SQB20 Wirewound Res. 20W 10R

SQB20 Wirewound Res. 20W 10R

Supplier's Site
20W 10ohm Resistor - 54-SQBW2010RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W 10ohm Resistor
54-SQBW2010RJ
20W 10ohm Resistor 54-SQBW2010RJ
RESISTOR, WIRE WOUND, 20W, 5%, 300ppm, 10ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: SQBW2010RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW2010RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 20W, 5%, 300ppm, 10ohm, CHASSIS MOUNT, ROHS COMPLIANT Product overview: SQBW2010RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 10ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 10ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW2010RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SQB20 10R 5% ( CGS ) - SQBW2010RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SQB20 10R 5% ( CGS )
SQBW2010RJ
Fixed Resistors; SQB20 10R 5% ( CGS ) SQBW2010RJ
Fixed Resistors; SQB20 10R 5% ( CGS )

Fixed Resistors; SQB20 10R 5% ( CGS )

Supplier's Site
Res, 10R, 20W, Wirewound; Resistance Cgs Te Connectivity - 43AC4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 20W, Wirewound; Resistance Cgs Te Connectivity
43AC4028
Res, 10R, 20W, Wirewound; Resistance Cgs Te Connectivity 43AC4028
RES, 10R, 20W, WIREWOUND; Resistance:10ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 10R, 20W, WIREWOUND; Resistance:10ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 20W, Wirewound, Radial Lead; Resistance Cgs Te Connectivity - 17R4279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 20W, Wirewound, Radial Lead; Resistance Cgs Te Connectivity
17R4279
Res, 10R, 20W, Wirewound, Radial Lead; Resistance Cgs Te Connectivity 17R4279
RES, 10R, 20W, WIREWOUND, RADIAL LEAD; Resistance:10ohm; Product Range:SQ series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

RES, 10R, 20W, WIREWOUND, RADIAL LEAD; Resistance:10ohm; Product Range:SQ series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - SQBW2010RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
SQBW2010RJ
Chassis Mount Resistors SQBW2010RJ
RES CHAS MNT 10 OHM 5% 20W

RES CHAS MNT 10 OHM 5% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102450-ND 7027992 7027992P 54-SQBW2010RJ SQBW2010RJ 43AC4028 17R4279 SQBW2010RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 20W 10ohm Resistor Fixed Resistors; SQB20 10R 5% ( CGS ) Res, 10R, 20W, Wirewound; Resistance Cgs Te Connectivity Res, 10R, 20W, Wirewound, Radial Lead; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Radial Leads; Planar Planar Radial Leads Radial Leads; Radial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers