Wirewound Resistors - Through Hole
100 Ohms ±5% 20W Wirewound Chassis Mount Resistor
Res Wirewound 100 Ohm 5% 20W ±300ppm/C Ceramic Solder Lug Bolt-On Loose Product overview: SQBW20100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 20W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-SQBW20100RJ can be used for catalog matching and distributor lookup.
RES, 100R, 20W, WIREWOUND; Resistance:100ohm; Product Range:SQ Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case Style:Radial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
RES 100 OHM 20W 5% RADIAL
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SQBW20100RJ | A137073-ND | 54-SQBW20100RJ | 43AC4029 | SQBW20100RJ |
| Product Name | Wirewound Resistors - | Chassis Mount Resistors | 100 Ohm 20W Resistor | Res, 100R, 20W, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial, Rect. Case | Radial Leads | ||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | 100 ohms |