Metal Film Resistors SQB20 10K 5% (METAL FILM) Product overview: SQBR2010KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SQBR2010KJ can be used for catalog matching and distributor lookup.
TE ConnectivityMetal Film Resistors - Through Hole SQB20 10K 5% (METAL FILM)
10 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SQBR2010KJ | SQBR2010KJ | A137072-ND |
| Product Name | Resistor | TE ConnectivityMetal Film Resistors - | Through Hole Resistors |
| Resistance Range | 10000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Technology / Construction | MetalFilm | MetalOxide | |
| Mounting / Packaging | ThroughHole | Radial |