Macro Sensors SQ 1250 Series SQ 1250-7500

Description
The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.
Datasheet
Description
The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQ 1250 Series - SQ 1250-7500 - Macro Sensors
Pennsauken, NJ, USA
SQ 1250 Series
SQ 1250-7500
SQ 1250 Series SQ 1250-7500
The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.

The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number SQ 1250-7500
Product Name SQ 1250 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details