Macro Sensors SQ 1250 Series SQ 1250-4000

Description
The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.
Datasheet
Description
The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SQ 1250 Series - SQ 1250-4000 - Macro Sensors
Pennsauken, NJ, USA
SQ 1250 Series
SQ 1250-4000
SQ 1250 Series SQ 1250-4000
The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.

The Macro Sensors SQ 1250 Series of heavy duty LVDTs were developed specifically to measure position or motion in mill-type hostile environments. These rugged and reliable contactless sensors, available in measuring ranges from ±0.50 inches to ±10.00 inches, have their electrical assembly totally encapsulated within a heavy duty aluminum housing, with their electrical connections made to screw-terminal style barrier strips. This complete encapsulation of SQ 1250 Series LVDTs allows them to withstand the high shock and vibration levels typically encountered in mill environments and permits them to meet the IEC IP-64 sealing standard against the intrusion of splashed water and other liquids.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number SQ 1250-4000
Product Name SQ 1250 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 7753896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.4921 inch (12.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Distance image sensors - S16444-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details