The SP6-230-BFF is a DC to 6 GHz bulkhead-mounted coaxial surge protector with N female connectors on both ends, designed to safeguard sensitive equipment from lightning-induced surges. It features an insertion loss of up to 0.4 dB at 5 GHz, a VSWR better than 1.4:1, and a DC breakdown voltage of 230 V. The device withstands impulse discharge up to 10,000 A and operates from -40 to +85 °C. Constructed of plated brass, it is waterproof and supports DC power pass-through for remote amplifier systems. Its dimensions are 60 x 31 x 23 mm, and it weighs 130 g.
DC-6GHz Bulkhead Surge Protector Product overview: SP6-230-BFF from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHz. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6GHz, Circuit Protection Fuse, Surge Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 152-SP6-230-BFF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 152-SP6-230-BFF |
| Product Name | 6GHz Circuit Protection Fuse |
| Mounting | Bulkhead |