TE Connectivity
Discrete NTC
SP44910X-1
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Signal Characteristics Beta 25/85 Value (K) : 3943
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC [158 DEGF ] Resistance (at 25°C) (KOHM) : 30 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Signal Characteristics Beta 25/85 Value (K) : 3943
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC [158 DEGF ] Resistance (at 25°C) (KOHM) : 30 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Signal Characteristics Beta 25/85 Value (K) : 3943
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC [158 DEGF ] Resistance (at 25°C) (KOHM) : 30 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 76
Packaging Features
- Discrete NTC Package : Epoxy Radial Discrete
Product Type Features
- Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.4
Signal Characteristics
- Beta 25/85 Value (K) : 3943
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70
- Maximum Temperature : 70 DEGC [158 DEGF ]
- Resistance (at 25°C) (KOHM) : 30
- Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
SP44910X-1 |
|
Product Name
|
Discrete NTC |
|
Coating
|
Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Temperature Range
-55 to 150 C (-67 to 302 F)
Resistance (@25°C)
10000 ohms
View Details
Housing
Probe/Closed Tube
Temperature Range
-40 to 105 C (-40 to 221 F)
Resistance (@25°C)
10000 ohms
View Details