TE Connectivity NTC Thermistors SP44908X-28

Description
Dimensions Lead Wire Length : 200 MM  [7.874 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 200 MM  [7.874 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44908X-28 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44908X-28
NTC Thermistors SP44908X-28
Dimensions Lead Wire Length : 200 MM  [7.874 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3694 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 10

Dimensions


  • Lead Wire Length : 200 MM  [7.874 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3694

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
  • Resistance (at 25°C) (KOHM) : 10
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number SP44908X-28
Product Name NTC Thermistors
Temperature Range 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11031953-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 5000 ohms
View Details
NTC Thermistors - GA30K5A1D - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC Thermistors - 11028352-00 - TE Connectivity
Specs
Temperature Range -55 to 70 C (-67 to 158 F)
View Details