TE Connectivity NTC Thermistors SP44904X-10

Description
Dimensions Lead Wire Length : 160 MM  [6.299 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet
Description
Dimensions Lead Wire Length : 160 MM  [6.299 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - SP44904X-10 - TE Connectivity
Berwyn, PA, United States
NTC Thermistors
SP44904X-10
NTC Thermistors SP44904X-10
Dimensions Lead Wire Length : 160 MM  [6.299 INCH ] Electrical Characteristics β-Value(25/85) (K) : 3987 Product Type Features NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Usage Conditions Operating Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ] Resistance (at 25°C) (KOHM) : 3

Dimensions


  • Lead Wire Length : 160 MM  [6.299 INCH ]

Electrical Characteristics


  • β-Value(25/85) (K) : 3987

Product Type Features


  • NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -55 - 70 DEGC  [-67 - 158 DEGF ]
  • Resistance (at 25°C) (KOHM) : 3
Buy Now Datasheet
NTC Thermistors - 223-SP44904X-10-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
223-SP44904X-10-ND
NTC Thermistors 223-SP44904X-10-ND
44904X GSFC 311P18-04A16R

44904X GSFC 311P18-04A16R

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Thermistors Thermistors
Product Number SP44904X-10 223-SP44904X-10-ND
Product Name NTC Thermistors NTC Thermistors
Temperature Range -55 to 70 C (-67 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Betatherm - 66K5478 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 2252 ohms
View Details
Discrete NTC - 11026888-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -55 to 70 C (-67 to 158 F)
Length 2.99 inch (76 mm)
View Details