TE Connectivity Discrete NTC SP44902X-6

Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 100 Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Signal Characteristics 25/85 Beta Value (K) : 3987 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC  [158 DEGF ] Resistance (at Tref) (KOHM) : 2.252 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Request a Quote
Description
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 100 Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Signal Characteristics 25/85 Beta Value (K) : 3987 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC  [158 DEGF ] Resistance (at Tref) (KOHM) : 2.252 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete NTC - SP44902X-6 - TE Connectivity
Berwyn, PA, United States
Discrete NTC
SP44902X-6
Discrete NTC SP44902X-6
Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 100 Packaging Features Discrete NTC Package : Epoxy Radial Discrete Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4 Signal Characteristics 25/85 Beta Value (K) : 3987 Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC  [158 DEGF ] Resistance (at Tref) (KOHM) : 2.252 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ±.1 from 0 - 70

Body Features


  • Wire Connection : Open End

Dimensions


  • Discrete NTC Wire Length (MM) : 100

Packaging Features


  • Discrete NTC Package : Epoxy Radial Discrete

Product Type Features


  • Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
  • Tolerance β-Value (PCT) : ±0.4

Signal Characteristics


  • 25/85 Beta Value (K) : 3987

Usage Conditions


  • Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70
  • Maximum Temperature : 70 DEGC  [158 DEGF ]
  • Resistance (at Tref) (KOHM) : 2.252
  • T_ref for Resistance (DEGC) : 25
  • Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Thermistors
Product Number SP44902X-6
Product Name Discrete NTC
Coating Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032563-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
NTC Thermistors - 20033253-00 - TE Connectivity
Specs
Temperature Range -40 to 100 C (-40 to 212 F)
View Details