TE Connectivity
Discrete NTC
SP44902X-4
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Signal Characteristics 25/85 Beta Value (K) : 3987
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC [158 DEGF ] Resistance (at Tref) (KOHM) : 2.252 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Request a Quote
Email Supplier
Description
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Signal Characteristics 25/85 Beta Value (K) : 3987
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC [158 DEGF ] Resistance (at Tref) (KOHM) : 2.252 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Request a Quote
Email Supplier
Suppliers
Body Features Wire Connection : Open End
Dimensions Discrete NTC Wire Length (MM) : 76
Packaging Features Discrete NTC Package : Epoxy Radial Discrete
Product Type Features Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor Tolerance β-Value (PCT) : ±0.4
Signal Characteristics 25/85 Beta Value (K) : 3987
Usage Conditions Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70 Maximum Temperature : 70 DEGC [158 DEGF ] Resistance (at Tref) (KOHM) : 2.252 T_ref for Resistance (DEGC) : 25 Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Body Features
- Wire Connection : Open End
Dimensions
- Discrete NTC Wire Length (MM) : 76
Packaging Features
- Discrete NTC Package : Epoxy Radial Discrete
Product Type Features
- Discrete NTC Sensor Type : Epoxy Coated NTC Thermistor
- Tolerance β-Value (PCT) : ±0.4
Signal Characteristics
- 25/85 Beta Value (K) : 3987
Usage Conditions
- Discrete NTC Ambient Temperature Range (DEGC) : -55 - 70
- Maximum Temperature : 70 DEGC [158 DEGF ]
- Resistance (at Tref) (KOHM) : 2.252
- T_ref for Resistance (DEGC) : 25
- Temperature Accuracy (DEGC) : ±.1 from 0 - 70
Buy Now
Technical Specifications
|
Product Category
|
Thermistors |
|
Product Number
|
SP44902X-4 |
|
Product Name
|
Discrete NTC |
|
Coating
|
Epoxy
|
Unlock Full Specs
to access all available technical data