TE Connectivity Fixed Resistors; SP2 220R 5% TAPED ( CGS ) SP2220RJT

Description
Fixed Resistors; SP2 220R 5% TAPED ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SP2 220R 5% TAPED ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SP2 220R 5% TAPED ( CGS ) - SP2220RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SP2 220R 5% TAPED ( CGS )
SP2220RJT
Fixed Resistors; SP2 220R 5% TAPED ( CGS ) SP2220RJT
Fixed Resistors; SP2 220R 5% TAPED ( CGS )

Fixed Resistors; SP2 220R 5% TAPED ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - SP2220RJT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SP2220RJT-ND
Chip Resistor - Surface Mount SP2220RJT-ND
220 Ohms ±5% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound

220 Ohms ±5% 2.5W Chip Resistor 4823 J-Lead Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - SP2220RJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SP2220RJT
Chip Resistor - Surface Mount SP2220RJT
RES SMD 220 OHM 5% 2.5W 4823

RES SMD 220 OHM 5% 2.5W 4823

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number SP2220RJT SP2220RJT-ND SP2220RJT
Product Name Fixed Resistors; SP2 220R 5% TAPED ( CGS ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4823 J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567535 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details