TE Connectivity Chip Resistor - Surface Mount SMW7R51JT

Description
510 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
510 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R51JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R51JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R51JTCT-ND
510 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

510 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R51JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R51JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R51JTTR-ND
510 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

510 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0465 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0465
Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0465
RES, R51, 5%, 7W, WIREWOUND, SMD; Resistance:0.51ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R51, 5%, 7W, WIREWOUND, SMD; Resistance:0.51ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0466 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0466
Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0466
RES, R51, 5%, 7W, WIREWOUND, SMD; Resistance:0.51ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R51, 5%, 7W, WIREWOUND, SMD; Resistance:0.51ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R51JTCT-ND 92AH0465
Product Name Chip Resistor - Surface Mount Res, R51, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.5100 ohms 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers