TE Connectivity Chip Resistor - Surface Mount SMW7R22JT

Description
220 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
220 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R22JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R22JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R22JTCT-ND
220 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

220 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R22JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R22JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R22JTTR-ND
220 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

220 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0448 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0448
Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0448
RES, R22, 5%, 7W, WIREWOUND, SMD; Resistance:0.22ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R22, 5%, 7W, WIREWOUND, SMD; Resistance:0.22ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0447 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0447
Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0447
RES, R22, 5%, 7W, WIREWOUND, SMD; Resistance:0.22ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R22, 5%, 7W, WIREWOUND, SMD; Resistance:0.22ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R22JTCT-ND 92AH0448
Product Name Chip Resistor - Surface Mount Res, R22, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4643FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details