TE Connectivity Chip Resistor - Surface Mount SMW7R20JT

Description
200 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R20JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R20JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R20JTCT-ND
200 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

200 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R20JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R20JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R20JTTR-ND
200 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

200 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0446
Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0446
RES, 0R2, 5%, 7W, WIREWOUND, SMD; Resistance:0.2ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 0R2, 5%, 7W, WIREWOUND, SMD; Resistance:0.2ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0445
Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0445
RES, 0R2, 5%, 7W, WIREWOUND, SMD; Resistance:0.2ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, 0R2, 5%, 7W, WIREWOUND, SMD; Resistance:0.2ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R20JTCT-ND 92AH0446
Product Name Chip Resistor - Surface Mount Res, 0R2, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers