TE Connectivity Chip Resistor - Surface Mount SMW7R13JT

Description
130 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
130 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R13JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R13JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R13JTTR-ND
130 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

130 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMW7R13JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R13JTCT-ND
Chip Resistor - Surface Mount 1712-SMW7R13JTCT-ND
130 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

130 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0437 - Newark, An Avnet Company
Chicago, IL, United States
Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0437
Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0437
RES, R13, 5%, 7W, WIREWOUND, SMD; Resistance:0.13ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R13, 5%, 7W, WIREWOUND, SMD; Resistance:0.13ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0438
Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0438
RES, R13, 5%, 7W, WIREWOUND, SMD; Resistance:0.13ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R13, 5%, 7W, WIREWOUND, SMD; Resistance:0.13ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R13JTTR-ND 92AH0437
Product Name Chip Resistor - Surface Mount Res, R13, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.1300 ohms 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details