TE Connectivity Chip Resistor - Surface Mount SMW7R11JT

Description
110 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet
Description
110 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMW7R11JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMW7R11JTTR-ND
Chip Resistor - Surface Mount 1712-SMW7R11JTTR-ND
110 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

110 mOhms ±5% 7W Chip Resistor Nonstandard Wirewound

Buy Now Datasheet
Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0434 - Newark, An Avnet Company
Chicago, IL, United States
Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0434
Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0434
RES, R11, 5%, 7W, WIREWOUND, SMD; Resistance:0.11ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R11, 5%, 7W, WIREWOUND, SMD; Resistance:0.11ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity - 92AH0433 - Newark, An Avnet Company
Chicago, IL, United States
Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
92AH0433
Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity 92AH0433
RES, R11, 5%, 7W, WIREWOUND, SMD; Resistance:0.11ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

RES, R11, 5%, 7W, WIREWOUND, SMD; Resistance:0.11ohm; Product Range:SMW Series; Resistor Case / Package:SMD; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMW7R11JTTR-ND 92AH0434
Product Name Chip Resistor - Surface Mount Res, R11, 5%, 7W, Wirewound, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Nonstandard SMD
Resistance Range 0.1100 ohms 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details